Capital Lighting, Inc. K9374-L-WH Fans-Light Kits 611062

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: White Product Name: Ceiling Fan Light Kit UPC: 706411037610 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: White Product Name: Ceiling Fan Light Kit UPC: 706411037610 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9374-L-WH Fans-Light Kits - 611062 - Capital Lighting, Inc.
Columbus, OH, USA
K9374-L-WH Fans-Light Kits
611062
K9374-L-WH Fans-Light Kits 611062
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: White Product Name: Ceiling Fan Light Kit UPC: 706411037610 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.25
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: White
Product Name: Ceiling Fan Light Kit
UPC: 706411037610
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611062
Product Name K9374-L-WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details