Capital Lighting, Inc. K9374-L-BS Fans-Light Kits 611061

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Universal Light Kit Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Universal Light Kit Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9374-L-BS Fans-Light Kits - 611061 - Capital Lighting, Inc.
Columbus, OH, USA
K9374-L-BS Fans-Light Kits
611061
K9374-L-BS Fans-Light Kits 611061
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Universal Light Kit Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.25
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: Universal Light Kit
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611061
Product Name K9374-L-BS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details