Capital Lighting, Inc. K33-L-DBB Fans-Light Kits 611047

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Kit UPC: 706411039775 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Kit UPC: 706411039775 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K33-L-DBB Fans-Light Kits - 611047 - Capital Lighting, Inc.
Columbus, OH, USA
K33-L-DBB Fans-Light Kits
611047
K33-L-DBB Fans-Light Kits 611047
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Brushed Bronze Product Name: Three Light Kit UPC: 706411039775 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 3.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Brushed Bronze
Product Name: Three Light Kit
UPC: 706411039775
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611047
Product Name K33-L-DBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details