Capital Lighting, Inc. K33-L-MCG Fans-Light Kits 611046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Kit Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Kit Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K33-L-MCG Fans-Light Kits - 611046 - Capital Lighting, Inc.
Columbus, OH, USA
K33-L-MCG Fans-Light Kits
611046
K33-L-MCG Fans-Light Kits 611046
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Kit Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 3.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Copper
Product Name: Three Light Kit
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611046
Product Name K33-L-MCG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details