Capital Lighting, Inc. K37-L-GBZ Fans-Light Kits 611045

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Kit

Suppliers

Company
Product
Description
Supplier Links
K37-L-GBZ Fans-Light Kits - 611045 - Capital Lighting, Inc.
Columbus, OH, USA
K37-L-GBZ Fans-Light Kits
611045
K37-L-GBZ Fans-Light Kits 611045
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Golden Bronze Product Name: Four Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Golden Bronze
Product Name: Four Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611045
Product Name K37-L-GBZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details