Capital Lighting, Inc. K37-L-BCW Fans-Light Kits 611042

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Kit UPC: 706411026133
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Kit UPC: 706411026133

Suppliers

Company
Product
Description
Supplier Links
K37-L-BCW Fans-Light Kits - 611042 - Capital Lighting, Inc.
Columbus, OH, USA
K37-L-BCW Fans-Light Kits
611042
K37-L-BCW Fans-Light Kits 611042
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Belcaro Walnut Product Name: Four Light Kit UPC: 706411026133

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Belcaro Walnut
Product Name: Four Light Kit
UPC: 706411026133

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611042
Product Name K37-L-BCW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details