Capital Lighting, Inc. K36-L-BCW Fans-Light Kits 611040

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit

Suppliers

Company
Product
Description
Supplier Links
K36-L-BCW Fans-Light Kits - 611040 - Capital Lighting, Inc.
Columbus, OH, USA
K36-L-BCW Fans-Light Kits
611040
K36-L-BCW Fans-Light Kits 611040
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Belcaro Walnut
Product Name: Renaissance Fan Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611040
Product Name K36-L-BCW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details