Capital Lighting, Inc. K9380-1 Fans-Light Kits 611036

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: French Scavo Glass Product Name: Universal Light Kit UPC: 706411037870 Category: Light Kit Glass: French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: French Scavo Glass Product Name: Universal Light Kit UPC: 706411037870 Category: Light Kit Glass: French Scavo

Suppliers

Company
Product
Description
Supplier Links
K9380-1 Fans-Light Kits - 611036 - Capital Lighting, Inc.
Columbus, OH, USA
K9380-1 Fans-Light Kits
611036
K9380-1 Fans-Light Kits 611036
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: French Scavo Glass Product Name: Universal Light Kit UPC: 706411037870 Category: Light Kit Glass: French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: French Scavo Glass
Product Name: Universal Light Kit
UPC: 706411037870
Category: Light Kit
Glass: French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611036
Product Name K9380-1 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details