Capital Lighting, Inc. K9401-L-CBR Fans-Light Kits 611035

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Collectors Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037764 Category: Light Kit Glass: Opal Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Collectors Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037764 Category: Light Kit Glass: Opal Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
K9401-L-CBR Fans-Light Kits - 611035 - Capital Lighting, Inc.
Columbus, OH, USA
K9401-L-CBR Fans-Light Kits
611035
K9401-L-CBR Fans-Light Kits 611035
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Collectors Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037764 Category: Light Kit Glass: Opal Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Collectors Bronze
Product Name: Ceiling Fan Light Kit
UPC: 706411037764
Category: Light Kit
Glass: Opal
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611035
Product Name K9401-L-CBR Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details