Capital Lighting, Inc. K9401-L-ORB Fans-Light Kits 611017

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037795 Category: Light Kit Glass: Opal Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037795 Category: Light Kit Glass: Opal Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
K9401-L-ORB Fans-Light Kits - 611017 - Capital Lighting, Inc.
Columbus, OH, USA
K9401-L-ORB Fans-Light Kits
611017
K9401-L-ORB Fans-Light Kits 611017
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037795 Category: Light Kit Glass: Opal Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Ceiling Fan Light Kit
UPC: 706411037795
Category: Light Kit
Glass: Opal
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611017
Product Name K9401-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details