Capital Lighting, Inc. K9401-L-VRT Fans-Light Kits 611016

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Ceiling Fan Light Kit UPC: 706411037818 Category: Light Kit Glass: Opal Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Ceiling Fan Light Kit UPC: 706411037818 Category: Light Kit Glass: Opal Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
K9401-L-VRT Fans-Light Kits - 611016 - Capital Lighting, Inc.
Columbus, OH, USA
K9401-L-VRT Fans-Light Kits
611016
K9401-L-VRT Fans-Light Kits 611016
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Vintage Rust Product Name: Ceiling Fan Light Kit UPC: 706411037818 Category: Light Kit Glass: Opal Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Vintage Rust
Product Name: Ceiling Fan Light Kit
UPC: 706411037818
Category: Light Kit
Glass: Opal
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611016
Product Name K9401-L-VRT Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details