Capital Lighting, Inc. K9402-L-44 Fans-Light Kits 611011

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wet Location Light Kit Category: Light Kit Glass: Opal Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wet Location Light Kit Category: Light Kit Glass: Opal Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
K9402-L-44 Fans-Light Kits - 611011 - Capital Lighting, Inc.
Columbus, OH, USA
K9402-L-44 Fans-Light Kits
611011
K9402-L-44 Fans-Light Kits 611011
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wet Location Light Kit Category: Light Kit Glass: Opal Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wet Location Light Kit
Category: Light Kit
Glass: Opal
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611011
Product Name K9402-L-44 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details