PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 3.8
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Architectural Bronze
Product Name: Two Light Pocket Sconce
UPC: 783209088511
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610889 |
| Product Name | 18252ABZ Sconces-Pocket |
| Application | Residential |