Capital Lighting, Inc. 18252PL Sconces-Pocket 610887

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088528 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088528 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
18252PL Sconces-Pocket - 610887 - Capital Lighting, Inc.
Columbus, OH, USA
18252PL Sconces-Pocket
610887
18252PL Sconces-Pocket 610887
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088528 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 3.8
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Platinum
Product Name: Two Light Pocket Sconce
UPC: 783209088528
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610887
Product Name 18252PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details