Capital Lighting, Inc. 18254PL Sconces-Pocket 610886

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088542 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088542 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
18254PL Sconces-Pocket - 610886 - Capital Lighting, Inc.
Columbus, OH, USA
18254PL Sconces-Pocket
610886
18254PL Sconces-Pocket 610886
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 35 Finish: Platinum Product Name: Two Light Pocket Sconce UPC: 783209088542 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 3.8
Bulb
Type: Halogen
Qty: 2
Wattage: 35
Finish: Platinum
Product Name: Two Light Pocket Sconce
UPC: 783209088542
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610886
Product Name 18254PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details