Capital Lighting, Inc. 19045FTOI Mid. Chandeliers-Drum Shades 610885

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087361 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087361 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19045FTOI Mid. Chandeliers-Drum Shades - 610885 - Capital Lighting, Inc.
Columbus, OH, USA
19045FTOI Mid. Chandeliers-Drum Shades
610885
19045FTOI Mid. Chandeliers-Drum Shades 610885
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.00 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 20.5 Product Name: Five Light Chandelier UPC: 783209087361 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.00
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 20.5
Product Name: Five Light Chandelier
UPC: 783209087361
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610885
Product Name 19045FTOI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details