Capital Lighting, Inc. 19041FTOI Semi-Flush Mts.-Drum Shade 610883

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Semi-Flush Mount/Chandelier UPC: 783209088832 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Semi-Flush Mount/Chandelier UPC: 783209088832 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19041FTOI Semi-Flush Mts.-Drum Shade - 610883 - Capital Lighting, Inc.
Columbus, OH, USA
19041FTOI Semi-Flush Mts.-Drum Shade
610883
19041FTOI Semi-Flush Mts.-Drum Shade 610883
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Semi-Flush Mount/Chandelier UPC: 783209088832 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Three Light Semi-Flush Mount/Chandelier
UPC: 783209088832
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610883
Product Name 19041FTOI Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details