Capital Lighting, Inc. 19043FTPC Mid. Chandeliers-Drum Shades 610882

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209087354 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209087354 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19043FTPC Mid. Chandeliers-Drum Shades - 610882 - Capital Lighting, Inc.
Columbus, OH, USA
19043FTPC Mid. Chandeliers-Drum Shades
610882
19043FTPC Mid. Chandeliers-Drum Shades 610882
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 783209087354 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 783209087354
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610882
Product Name 19043FTPC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details