Capital Lighting, Inc. 19043FTOI Mid. Chandeliers-Drum Shades 610880

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209087347 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209087347 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
19043FTOI Mid. Chandeliers-Drum Shades - 610880 - Capital Lighting, Inc.
Columbus, OH, USA
19043FTOI Mid. Chandeliers-Drum Shades
610880
19043FTOI Mid. Chandeliers-Drum Shades 610880
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Xenon Qty: 3 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Three Light Chandelier UPC: 783209087347 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Xenon
Qty: 3
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Three Light Chandelier
UPC: 783209087347
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610880
Product Name 19043FTOI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details