Capital Lighting, Inc. 12176MCHN Large Chandeliers-Glass Shade 610857

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Medium/Candelabra Qty: 10 Wattage: 100 Finish: Henna Product Name: Ten Light Chandelier UPC: 783209088238 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Medium/Candelabra Qty: 10 Wattage: 100 Finish: Henna Product Name: Ten Light Chandelier UPC: 783209088238 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12176MCHN Large Chandeliers-Glass Shade - 610857 - Capital Lighting, Inc.
Columbus, OH, USA
12176MCHN Large Chandeliers-Glass Shade
610857
12176MCHN Large Chandeliers-Glass Shade 610857
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Medium/Candelabra Qty: 10 Wattage: 100 Finish: Henna Product Name: Ten Light Chandelier UPC: 783209088238 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.50
Bulb
Type: Medium/Candelabra
Qty: 10
Wattage: 100
Finish: Henna
Product Name: Ten Light Chandelier
UPC: 783209088238
Category: Multi-Tier Chandelier
Glass: Mocha Cloud
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610857
Product Name 12176MCHN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details