Capital Lighting, Inc. 13601SWBT Semi-Flush Mts.-Bowl Style 610856

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnish Texture Product Name: Three Light Semi-Flush Mount UPC: 783209087293 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnish Texture Product Name: Three Light Semi-Flush Mount UPC: 783209087293 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13601SWBT Semi-Flush Mts.-Bowl Style - 610856 - Capital Lighting, Inc.
Columbus, OH, USA
13601SWBT Semi-Flush Mts.-Bowl Style
610856
13601SWBT Semi-Flush Mts.-Bowl Style 610856
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnish Texture Product Name: Three Light Semi-Flush Mount UPC: 783209087293 Category: Semi-Flush Mount Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnish Texture
Product Name: Three Light Semi-Flush Mount
UPC: 783209087293
Category: Semi-Flush Mount
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610856
Product Name 13601SWBT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details