Capital Lighting, Inc. 12179MCHN Sconces-Single Glass 610854

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Product Name: One Light Wall Sconce UPC: 783209088221 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Product Name: One Light Wall Sconce UPC: 783209088221 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12179MCHN Sconces-Single Glass - 610854 - Capital Lighting, Inc.
Columbus, OH, USA
12179MCHN Sconces-Single Glass
610854
12179MCHN Sconces-Single Glass 610854
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Henna Product Name: One Light Wall Sconce UPC: 783209088221 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Henna
Product Name: One Light Wall Sconce
UPC: 783209088221
Category: Wall Sconce
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610854
Product Name 12179MCHN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details