Capital Lighting, Inc. 13605SWBT Mid. Chandeliers-Glass Up 610853

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Burnish Texture Product Name: Five Light Chandelier UPC: 783209087309 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Burnish Texture Product Name: Five Light Chandelier UPC: 783209087309 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13605SWBT Mid. Chandeliers-Glass Up - 610853 - Capital Lighting, Inc.
Columbus, OH, USA
13605SWBT Mid. Chandeliers-Glass Up
610853
13605SWBT Mid. Chandeliers-Glass Up 610853
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Xenon Qty: 5 Wattage: 75 Finish: Burnish Texture Product Name: Five Light Chandelier UPC: 783209087309 Category: Single-Tier Chandelier Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.50
Bulb
Type: Xenon
Qty: 5
Wattage: 75
Finish: Burnish Texture
Product Name: Five Light Chandelier
UPC: 783209087309
Category: Single-Tier Chandelier
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610853
Product Name 13605SWBT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details