Capital Lighting, Inc. 13609SWBT Sconces-Single Glass 610852

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.00 Extension: 10.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Burnish Texture Product Name: One Light Wall Sconce UPC: 783209087330 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.00 Extension: 10.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Burnish Texture Product Name: One Light Wall Sconce UPC: 783209087330 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13609SWBT Sconces-Single Glass - 610852 - Capital Lighting, Inc.
Columbus, OH, USA
13609SWBT Sconces-Single Glass
610852
13609SWBT Sconces-Single Glass 610852
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.00 Extension: 10.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Burnish Texture Product Name: One Light Wall Sconce UPC: 783209087330 Category: Wall Sconce Glass: Satin White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.00
Extension: 10.5
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Burnish Texture
Product Name: One Light Wall Sconce
UPC: 783209087330
Category: Wall Sconce
Glass: Satin White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610852
Product Name 13609SWBT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details