Capital Lighting, Inc. 13606SWBT Mid. Chandeliers-Glass Up 610851

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Burnish Texture Product Name: Nine Light Chandelier UPC: 783209087316 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Burnish Texture Product Name: Nine Light Chandelier UPC: 783209087316 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13606SWBT Mid. Chandeliers-Glass Up - 610851 - Capital Lighting, Inc.
Columbus, OH, USA
13606SWBT Mid. Chandeliers-Glass Up
610851
13606SWBT Mid. Chandeliers-Glass Up 610851
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Xenon Qty: 9 Wattage: 75 Finish: Burnish Texture Product Name: Nine Light Chandelier UPC: 783209087316 Category: Multi-Tier Chandelier Glass: Satin White Shipped Via: UPS Oversized Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 34.50
Bulb
Type: Xenon
Qty: 9
Wattage: 75
Finish: Burnish Texture
Product Name: Nine Light Chandelier
UPC: 783209087316
Category: Multi-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610851
Product Name 13606SWBT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details