PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 40.00
Bulb
Type: Xenon
Qty: 12
Wattage: 50
Finish: Burnish Texture
Weight: 30.42
Product Name: Two Light Chandelier
UPC: 783209087323
Category: Multi-Tier Chandelier
Glass: Satin White
Shipped Via: UPS Oversized
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610850 |
| Product Name | 13607SWBT Large Chandeliers-Glass Shade |
| Application | Residential |