PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 3.74
Product Name: Two Light Bath Vanity
UPC: 783209086296
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610829 |
| Product Name | 12067MRSN Bathroom Fixtures-Two Lights |
| Application | Residential |