Capital Lighting, Inc. 12069MRSN Bathroom Fixtures-Three Lights 610823

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Four Light Bath Vanity UPC: 783209086357 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Four Light Bath Vanity UPC: 783209086357 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12069MRSN Bathroom Fixtures-Three Lights - 610823 - Capital Lighting, Inc.
Columbus, OH, USA
12069MRSN Bathroom Fixtures-Three Lights
610823
12069MRSN Bathroom Fixtures-Three Lights 610823
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Four Light Bath Vanity UPC: 783209086357 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 7.04
Product Name: Four Light Bath Vanity
UPC: 783209086357
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610823
Product Name 12069MRSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details