PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna
Product Name: Three Light Semi-Flush Mount
UPC: 783209088276
Category: Semi-Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610822 |
| Product Name | 12171MCHN Semi-Flush Mts.-Bowl Style |
| Application | Residential |