Capital Lighting, Inc. 12170MCHN Flush Mounts-Bowl Style 610820

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Henna Product Name: Three Light Flush Mount UPC: 783209088283 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Henna Product Name: Three Light Flush Mount UPC: 783209088283 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12170MCHN Flush Mounts-Bowl Style - 610820 - Capital Lighting, Inc.
Columbus, OH, USA
12170MCHN Flush Mounts-Bowl Style
610820
12170MCHN Flush Mounts-Bowl Style 610820
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Henna Product Name: Three Light Flush Mount UPC: 783209088283 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Henna
Product Name: Three Light Flush Mount
UPC: 783209088283
Category: Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610820
Product Name 12170MCHN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details