Capital Lighting, Inc. 12061MRSN Mid. Chandeliers-Glass Down 610809

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086142 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086142 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12061MRSN Mid. Chandeliers-Glass Down - 610809 - Capital Lighting, Inc.
Columbus, OH, USA
12061MRSN Mid. Chandeliers-Glass Down
610809
12061MRSN Mid. Chandeliers-Glass Down 610809
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086142 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.08
Product Name: Three Light Chandelier
UPC: 783209086142
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610809
Product Name 12061MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details