Capital Lighting, Inc. 12061WSOI Mid. Chandeliers-Glass Down 610807

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086159 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086159 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12061WSOI Mid. Chandeliers-Glass Down - 610807 - Capital Lighting, Inc.
Columbus, OH, USA
12061WSOI Mid. Chandeliers-Glass Down
610807
12061WSOI Mid. Chandeliers-Glass Down 610807
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209086159 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.08
Product Name: Three Light Chandelier
UPC: 783209086159
Category: Mini Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610807
Product Name 12061WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details