Capital Lighting, Inc. 12062MRSN Mid. Chandeliers-Glass Down 610804

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086173 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086173 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12062MRSN Mid. Chandeliers-Glass Down - 610804 - Capital Lighting, Inc.
Columbus, OH, USA
12062MRSN Mid. Chandeliers-Glass Down
610804
12062MRSN Mid. Chandeliers-Glass Down 610804
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 11.29 Product Name: Five Light Chandelier UPC: 783209086173 Category: Down Light Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 11.29
Product Name: Five Light Chandelier
UPC: 783209086173
Category: Down Light Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610804
Product Name 12062MRSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details