Capital Lighting, Inc. 12065MRSN Mid. Chandeliers-Glass Up 610800

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 18.22 Product Name: Nine Light Chandelier UPC: 783209086234 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 18.22 Product Name: Nine Light Chandelier UPC: 783209086234 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12065MRSN Mid. Chandeliers-Glass Up - 610800 - Capital Lighting, Inc.
Columbus, OH, USA
12065MRSN Mid. Chandeliers-Glass Up
610800
12065MRSN Mid. Chandeliers-Glass Up 610800
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Weight: 18.22 Product Name: Nine Light Chandelier UPC: 783209086234 Category: Multi-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Weight: 18.22
Product Name: Nine Light Chandelier
UPC: 783209086234
Category: Multi-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610800
Product Name 12065MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details