Capital Lighting, Inc. OL7807BSB Exterior -Post/Pier Head 610786

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.5 Product Name: Two Light Post UPC: 014817424812 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.5 Product Name: Two Light Post UPC: 014817424812 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7807BSB Exterior -Post/Pier Head - 610786 - Capital Lighting, Inc.
Columbus, OH, USA
OL7807BSB Exterior -Post/Pier Head
610786
OL7807BSB Exterior -Post/Pier Head 610786
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.5 Product Name: Two Light Post UPC: 014817424812 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Sable
Weight: 5.5
Product Name: Two Light Post
UPC: 014817424812
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610786
Product Name OL7807BSB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details