Capital Lighting, Inc. OL7901WOBZ Exterior -Wall Mount 610785

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.13 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 4.42 Product Name: One Light Wall Lantern UPC: 014817424645 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Canopy: D:5`` Round Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.13 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 4.42 Product Name: One Light Wall Lantern UPC: 014817424645 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Canopy: D:5`` Round Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7901WOBZ Exterior -Wall Mount - 610785 - Capital Lighting, Inc.
Columbus, OH, USA
OL7901WOBZ Exterior -Wall Mount
610785
OL7901WOBZ Exterior -Wall Mount 610785
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 11.13 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Woodland Bronze Weight: 4.42 Product Name: One Light Wall Lantern UPC: 014817424645 Category: Outdoor Glass: Striated Ivory Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Canopy: D:5`` Round Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 11.13
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Woodland Bronze
Weight: 4.42
Product Name: One Light Wall Lantern
UPC: 014817424645
Category: Outdoor
Glass: Striated Ivory
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Canopy: D:5`` Round
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610785
Product Name OL7901WOBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details