Capital Lighting, Inc. OL7808BSB Exterior -Post/Pier Head 610783

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Sable Weight: 8.25 Product Name: Three Light Post UPC: 014817424829 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Sable Weight: 8.25 Product Name: Three Light Post UPC: 014817424829 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7808BSB Exterior -Post/Pier Head - 610783 - Capital Lighting, Inc.
Columbus, OH, USA
OL7808BSB Exterior -Post/Pier Head
610783
OL7808BSB Exterior -Post/Pier Head 610783
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Sable Weight: 8.25 Product Name: Three Light Post UPC: 014817424829 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Wire: 12`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black Sable
Weight: 8.25
Product Name: Three Light Post
UPC: 014817424829
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Wire: 12``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610783
Product Name OL7808BSB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details