Capital Lighting, Inc. F2574/4DRFW Mini Chandeliers-Candle 610769

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 24.63 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Driftwood Weight: 6.6 Product Name: Four Light Mini Chandelier UPC: 014817425468 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 24.63 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Driftwood Weight: 6.6 Product Name: Four Light Mini Chandelier UPC: 014817425468 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2574/4DRFW Mini Chandeliers-Candle - 610769 - Capital Lighting, Inc.
Columbus, OH, USA
F2574/4DRFW Mini Chandeliers-Candle
610769
F2574/4DRFW Mini Chandeliers-Candle 610769
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 24.63 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Driftwood Weight: 6.6 Product Name: Four Light Mini Chandelier UPC: 014817425468 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 16.88
Height: 24.63
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Driftwood
Weight: 6.6
Product Name: Four Light Mini Chandelier
UPC: 014817425468
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610769
Product Name F2574/4DRFW Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details