Capital Lighting, Inc. F2601/8BRB/OBZ Large Chandeliers-Candle 610768

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.88 Height: 39.12 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: British Bronze Weight: 26.29 Product Name: Eight Light Single Tier Chandelier UPC: 014817408867 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.88 Height: 39.12 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: British Bronze Weight: 26.29 Product Name: Eight Light Single Tier Chandelier UPC: 014817408867 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2601/8BRB/OBZ Large Chandeliers-Candle - 610768 - Capital Lighting, Inc.
Columbus, OH, USA
F2601/8BRB/OBZ Large Chandeliers-Candle
610768
F2601/8BRB/OBZ Large Chandeliers-Candle 610768
PRODUCT DETAILS / SPECS Width/Dia: 29.88 Height: 39.12 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: British Bronze Weight: 26.29 Product Name: Eight Light Single Tier Chandelier UPC: 014817408867 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 29.88
Height: 39.12
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: British Bronze
Weight: 26.29
Product Name: Eight Light Single Tier Chandelier
UPC: 014817408867
Category: Chandeliers
Glass: Beige
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610768
Product Name F2601/8BRB/OBZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details