Capital Lighting, Inc. F2575/6DRFW Mid. Chandeliers-Candle 610767

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Driftwood Weight: 10.23 Product Name: Six Light Single Tier Chandelier UPC: 014817425475 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 150`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Driftwood Weight: 10.23 Product Name: Six Light Single Tier Chandelier UPC: 014817425475 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 150`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2575/6DRFW Mid. Chandeliers-Candle - 610767 - Capital Lighting, Inc.
Columbus, OH, USA
F2575/6DRFW Mid. Chandeliers-Candle
610767
F2575/6DRFW Mid. Chandeliers-Candle 610767
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.38 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Driftwood Weight: 10.23 Product Name: Six Light Single Tier Chandelier UPC: 014817425475 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 150`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.38
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Driftwood
Weight: 10.23
Product Name: Six Light Single Tier Chandelier
UPC: 014817425475
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 150``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610767
Product Name F2575/6DRFW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details