Capital Lighting, Inc. F2603/4BRB/OBZ Pendants-Drum Shade 610739

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 44.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: British Bronze Weight: 35.81 Product Name: Four Light Single Tier Chandelier UPC: 014817408881 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` DP:1 3/4`` Round Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 44.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: British Bronze Weight: 35.81 Product Name: Four Light Single Tier Chandelier UPC: 014817408881 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` DP:1 3/4`` Round Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2603/4BRB/OBZ Pendants-Drum Shade - 610739 - Capital Lighting, Inc.
Columbus, OH, USA
F2603/4BRB/OBZ Pendants-Drum Shade
610739
F2603/4BRB/OBZ Pendants-Drum Shade 610739
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 44.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: British Bronze Weight: 35.81 Product Name: Four Light Single Tier Chandelier UPC: 014817408881 Category: Chandeliers Glass: Beige Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` DP:1 3/4`` Round Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 44.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: British Bronze
Weight: 35.81
Product Name: Four Light Single Tier Chandelier
UPC: 014817408881
Category: Chandeliers
Glass: Beige
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:7 1/8`` DP:1 3/4`` Round
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610739
Product Name F2603/4BRB/OBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details