Capital Lighting, Inc. F2605/8+4MBZ Mid. Chandeliers-Glass Up 610737

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 37.2 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817424942 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` Round Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 37.2 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817424942 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` Round Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2605/8+4MBZ Mid. Chandeliers-Glass Up - 610737 - Capital Lighting, Inc.
Columbus, OH, USA
F2605/8+4MBZ Mid. Chandeliers-Glass Up
610737
F2605/8+4MBZ Mid. Chandeliers-Glass Up 610737
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mocha Bronze Weight: 37.2 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817424942 Category: Chandeliers Glass: Striated Ivory Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7 1/8`` Round Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mocha Bronze
Weight: 37.2
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817424942
Category: Chandeliers
Glass: Striated Ivory
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:7 1/8`` Round
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610737
Product Name F2605/8+4MBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details