Capital Lighting, Inc. F2634/5PN Island/Pool Table-4 Light + 610735

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 10.45 Product Name: Five Light Island Chandelier UPC: 014817424133 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 10.45 Product Name: Five Light Island Chandelier UPC: 014817424133 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2634/5PN Island/Pool Table-4 Light + - 610735 - Capital Lighting, Inc.
Columbus, OH, USA
F2634/5PN Island/Pool Table-4 Light +
610735
F2634/5PN Island/Pool Table-4 Light + 610735
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Length 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 10.45 Product Name: Five Light Island Chandelier UPC: 014817424133 Category: Chandeliers Glass: Sandblast Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Length 9.00
Extension: 5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 10.45
Product Name: Five Light Island Chandelier
UPC: 014817424133
Category: Chandeliers
Glass: Sandblast
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:3/4`` Round
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610735
Product Name F2634/5PN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details