Capital Lighting, Inc. F2661/8+4HTBZ Mid. Chandeliers-Candle 610726

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.62 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 26.62 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817425420 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 84`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.62 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 26.62 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817425420 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 84`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2661/8+4HTBZ Mid. Chandeliers-Candle - 610726 - Capital Lighting, Inc.
Columbus, OH, USA
F2661/8+4HTBZ Mid. Chandeliers-Candle
610726
F2661/8+4HTBZ Mid. Chandeliers-Candle 610726
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.62 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heritage Bronze Weight: 26.62 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817425420 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Round Chain: 84`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 35.62
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heritage Bronze
Weight: 26.62
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817425420
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8`` Round
Chain: 84``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610726
Product Name F2661/8+4HTBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details