PRODUCT DETAILS / SPECS
Width/Dia: 16.12
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 6.05
Product Name: Three Light Mini Chandelier
UPC: 014817425437
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8`` Round
Chain: 60``
Wire: 120``
Designer: Gil
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610723 |
| Product Name | F2662/3HTBZ Mini Chandeliers-Candle |
| Application | Residential |