Capital Lighting, Inc. F2637/4GIS Mini Chandeliers-Candle 610719

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Imperial Silver Weight: 9.26 Product Name: Four Light Single Tier Chandelier UPC: 014817424515 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Imperial Silver Weight: 9.26 Product Name: Four Light Single Tier Chandelier UPC: 014817424515 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2637/4GIS Mini Chandeliers-Candle - 610719 - Capital Lighting, Inc.
Columbus, OH, USA
F2637/4GIS Mini Chandeliers-Candle
610719
F2637/4GIS Mini Chandeliers-Candle 610719
PRODUCT DETAILS / SPECS Width/Dia: 17.38 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Imperial Silver Weight: 9.26 Product Name: Four Light Single Tier Chandelier UPC: 014817424515 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6`` DP:1 5/8`` Round Chain: 60`` Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 17.38
Height: 23.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gilded Imperial Silver
Weight: 9.26
Product Name: Four Light Single Tier Chandelier
UPC: 014817424515
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Chain: 60``
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610719
Product Name F2637/4GIS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details