PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 7.9
Product Name: Three Light Large Pendant
UPC: 014817424546
Category: Chandeliers
Glass: Off White Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6`` DP:1 5/8`` Round
Wire: 180``
Designer: Frisch
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 610717 |
| Product Name | F2638/3CH Pendants-Drum Shade |
| Application | Residential |