Capital Lighting, Inc. F2639/3LAB Pendants-Drum Shade 610716

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Antique Bronze Weight: 9.9 Product Name: Three Light Large Pendant UPC: 014817425611 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/2`` Round Wire: 180`` Designer: Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Antique Bronze Weight: 9.9 Product Name: Three Light Large Pendant UPC: 014817425611 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/2`` Round Wire: 180`` Designer: Frisch

Suppliers

Company
Product
Description
Supplier Links
F2639/3LAB Pendants-Drum Shade - 610716 - Capital Lighting, Inc.
Columbus, OH, USA
F2639/3LAB Pendants-Drum Shade
610716
F2639/3LAB Pendants-Drum Shade 610716
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Light Antique Bronze Weight: 9.9 Product Name: Three Light Large Pendant UPC: 014817425611 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:6 1/4`` DP:1 1/2`` Round Wire: 180`` Designer: Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Light Antique Bronze
Weight: 9.9
Product Name: Three Light Large Pendant
UPC: 014817425611
Category: Chandeliers
Glass: Beige Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:6 1/4`` DP:1 1/2`` Round
Wire: 180``
Designer: Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610716
Product Name F2639/3LAB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details