Capital Lighting, Inc. F2641/3SVSD Mid. Chandeliers-Candle 610713

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sand Weight: 8.1 Product Name: Three Light Mini Chandelier UPC: 014817424874 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sand Weight: 8.1 Product Name: Three Light Mini Chandelier UPC: 014817424874 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2641/3SVSD Mid. Chandeliers-Candle - 610713 - Capital Lighting, Inc.
Columbus, OH, USA
F2641/3SVSD Mid. Chandeliers-Candle
610713
F2641/3SVSD Mid. Chandeliers-Candle 610713
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Sand Weight: 8.1 Product Name: Three Light Mini Chandelier UPC: 014817424874 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Sand
Weight: 8.1
Product Name: Three Light Mini Chandelier
UPC: 014817424874
Category: Chandeliers
Glass: Mushrooms pleated Hardback
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/4`` Round
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610713
Product Name F2641/3SVSD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details