Capital Lighting, Inc. F2644/6+3SVSD Large Chandeliers-Candle 610712

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Sand Weight: 22.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424904 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Sand Weight: 22.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424904 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2644/6+3SVSD Large Chandeliers-Candle - 610712 - Capital Lighting, Inc.
Columbus, OH, USA
F2644/6+3SVSD Large Chandeliers-Candle
610712
F2644/6+3SVSD Large Chandeliers-Candle 610712
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Sand Weight: 22.5 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424904 Category: Chandeliers Glass: Mushrooms pleated Hardback Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Silver Sand
Weight: 22.5
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817424904
Category: Chandeliers
Glass: Mushrooms pleated Hardback
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4`` Round
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610712
Product Name F2644/6+3SVSD Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details